EN
  • EN
  • DE

ST6215CM1/HCF/TR

Part No ST6215CM1/HCF/TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343546-ST6215CM1/HCF/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST6215CM1/HCF/TR CAD Model

Description

The ST6215CM1/HCF/TR is a sophisticated microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is designed to offer a robust solution for a wide range of embedded applications that require high performance, reliability, and energy efficiency.

Key Features

  • Core: The ST6215CM1/HCF/TR is built around a powerful 8-bit CPU core, which is capable of executing instructions efficiently, making it ideal for time-sensitive tasks and complex algorithms.
  • Memory: It comes with an integrated memory system that includes onboard EEPROM, which provides non-volatile storage for application code and data, ensuring data retention even after power cycles.
  • I/O Ports: A variety of input/output ports are available, allowing for versatile connectivity options with other components in an embedded system. This makes it suitable for interfacing with sensors, actuaries, and other peripheral devices.
  • Power Management: The device features advanced power management capabilities, supporting various power-saving modes to reduce energy consumption and extend battery life in portable applications.
  • Clock System: An efficient clock system is included, which provides the necessary timing functions for operation and synchronization purposes.
  • Temperature Range: The MCU operates within an industrial temperature range, ensuring reliable performance even in extreme conditions.
  • Packaging: The ST6215CM1/HCF/TR is available in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the ST6215CM1/HCF/TR makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Medical devices

In conclusion, the ST6215CM1/HCF/TR microcontroller from STMicroelectronics is a robust, feature-rich solution that provides developers with the tools needed to create innovative and efficient products. Its combination of processing power, memory capabilities, and energy efficiency makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess