ST72T311R9S Microcontroller by STMicroelectronics
The ST72T311R9S is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile MCU is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of applications. The ST72T311R9S is specifically engineered to cater to the demanding needs of automotive and industrial applications, offering a perfect blend of power efficiency and processing capabilities.
Key Features:
- Core: The ST72T311R9S is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz. It boasts a wide range of instructions that enhance its computational efficiency and speed.
- Memory: This MCU is equipped with 8K bytes of Flash program memory, ensuring ample space for complex applications. The Flash memory is in-circuit programmable, which allows for easy firmware updates and debugging. Additionally, it comes with 384 bytes of RAM and 256 bytes of EEPROM for data storage.
- I/O Ports: It features 28/32 I/O lines that are highly configurable, providing the flexibility needed to interface with various peripherals and sensors.
- Timers: The device includes a range of timers, such as a main clock controller with a watchdog, a real-time base, and a delay timer, which are essential for precise event management and timing operations.
- Analog Features: The ST72T311R9S offers an 8-channel, 8-bit Analog-to-Digital Converter (ADC), which enables the conversion of analog signals to digital form, facilitating the MCU's interaction with the analog world.
- Communication Interfaces: For communication, the microcontroller provides a synchronous serial communication interface, allowing for easy connectivity and data exchange with other devices in a system.
- Operating Voltage: The operating voltage range of 3.8V to 5.5V ensures compatibility with a variety of power supplies and systems.
- Temperature Range: It can operate over an extended temperature range from -40°C to +85°C, making it suitable for harsh environments.
The ST72T311R9S MCU stands out for its robust design and comprehensive feature set, making it an ideal choice for developers looking to create sophisticated and durable embedded systems. With its powerful core, expansive memory, and versatile peripherals, the ST72T311R9S is well-suited to meet the challenges of today's dynamic and demanding electronic applications.