Introducing the ST72P264H1NYZ Microcontroller from STMicroelectronics
The ST72P264H1NYZ is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This advanced MCU is designed to cater to a wide range of applications, particularly those requiring a sophisticated balance between power efficiency and processing capability. The ST72P264H1NYZ is part of STMicroelectronics' ST7 family, which is known for its robust design and versatility in addressing complex embedded system requirements.
At the heart of the ST72P264H1NYZ is an 8-bit CPU core that operates at a speed of up to 8 MHz, ensuring swift and reliable data processing. The MCU comes equipped with 16KB of Flash program memory, providing ample space for application code, and 1KB of RAM for data storage. The inclusion of 384 bytes of EEPROM makes this device particularly suitable for applications where non-volatile memory is essential for parameter storage and retrieval without the need for external memory components.
The ST72P264H1NYZ boasts a rich set of integrated peripherals that enhance its functionality. These include an 8-channel, 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors, a synchronous serial communication interface (SPI) for high-speed data transfers, and an I2C interface for multi-master communications. Additionally, it features a dual timer with PWM capability, which is ideal for motor control applications, and a watchdog timer that ensures system reliability by monitoring software execution.
Connectivity is further enhanced with 34 I/O ports that allow the MCU to interact with a wide array of external devices, making it an excellent choice for industrial control systems, automotive applications, and consumer electronics. The MCU operates within a supply voltage range of 3.0V to 5.5V, providing flexibility for different power environments while maintaining low power consumption.
The ST72P264H1NYZ is available in a 32-pin Shrink Small Outline Package (SSOP), which makes it suitable for space-constrained applications. With its robust temperature range, the MCU is designed to perform reliably in harsh environments, ensuring consistent operation across a variety of conditions.
Overall, the ST72P264H1NYZ microcontroller from STMicroelectronics is a powerful and versatile solution that delivers exceptional performance for a multitude of embedded applications. Its combination of processing power, memory capacity, and integrated peripherals, all within a compact form factor, makes it a top choice for designers and engineers looking to develop sophisticated electronic products.