EN
  • EN
  • DE

ST72F621L4M1

Part No ST72F621L4M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 34SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 34-BSOP (0.295", 7.50mm Width)
Win Source Part Number 066219-ST72F621L4M1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST72F621L4M1 CAD Model

Description

ST72F621L4M1 Microcontroller - STMicroelectronics

The ST72F621L4M1 from STMicroelectronics is a robust 8-bit microcontroller that combines performance, versatility, and cost-effectiveness to suit a wide range of applications. This MCU is a part of the ST7 family, which is well-known for its high integration and development flexibility.

Key Features:

  • Core: The ST72F621L4M1 operates with a high-performance 8-bit ST7 CPU core, ensuring efficient processing and control tasks.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is both reliable and secure for industrial applications, plus 1 Kbyte of RAM for data operations.
  • Clock Frequency: The device supports a wide range of clock frequencies, up to 8 MHz, providing flexibility in balancing power consumption with processing speed.
  • I/O Ports: It offers 28/32 multifunctional bidirectional I/O lines, allowing for extensive peripheral interfacing and control possibilities.
  • Timers: Includes an array of timers, such as a main timer, watchdog timer, and a PWM (Pulse Width Modulation) timer, catering to diverse timing and control requirements.
  • Communication Interfaces: Equipped with versatile communication interfaces including SPI (Serial Peripheral Interface) and I²C, enabling easy integration with other components and peripherals.
  • Analog Features: The device features an 8-channel, 10-bit ADC (Analog-to-Digital Converter), enhancing its capability to handle analog signals in sensor-based applications.
  • Supply Voltage: Operates over a wide supply voltage range from 3.0 V to 5.5 V, making it suitable for various power environments.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Packages: Available in a variety of packages, including QFP44 and SDIP32, to fit different assembly and space requirements.

The ST72F621L4M1 is particularly well-suited for automotive and industrial control systems, home appliances, alarm systems, and battery-operated devices. Its rich feature set and robust design make it an excellent choice for designers looking for a microcontroller that provides a high level of integration and flexibility without compromising on performance.

For more information, datasheets, and support, visit the STMicroelectronics website to ensure your design is equipped with the latest in microcontroller technology.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess