EN
  • EN
  • DE

ST72F521M9TC

Part No ST72F521M9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, FIVE TIMERS, SPI, SCI, I2C, CAN INTERFACE | IC MCU 8BIT 60KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 64
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Family Part Number ST72F521
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1260421-ST72F521M9TC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F521M9TC CAD Model

Description

ST72F521M9TC Microcontroller by STMicroelectronics

The ST72F521M9TC is a high-performance microcontroller from STMicroelectronics, designed to offer a robust solution for embedded applications that require reliable operation, low power consumption, and a rich set of features. This microcontroller is part of the ST7 family, which is well-known for its versatility and efficiency in a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • CPU: The ST72F521M9TC is equipped with an 8-bit CPU, providing a perfect balance between processing power and power consumption, making it ideal for battery-operated devices.
  • Memory: It comes with 8KB of Flash program memory, ensuring ample space for complex programs, and 384 bytes of RAM for efficient data processing.
  • Clock Frequency: The microcontroller operates at up to 8 MHz, delivering high-speed performance for time-sensitive tasks.
  • I/O Ports: With 28/32 I/O lines, this device can handle multiple input and output operations, making it highly suitable for interfacing with various peripherals and sensors.
  • Timers: It includes versatile timers, featuring a main clock controller with a real-time base and a watchdog timer to prevent system malfunctions.
  • Communication Interfaces: The ST72F521M9TC supports SPI and I²C interfaces, allowing for easy communication with other devices and components in a system.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels enables the microcontroller to convert analog signals to digital data for processing.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliability and performance under extreme conditions.
  • Packaging: The device is available in a 32-pin Thin Shrink Small Outline Package (TSSOP), providing a compact solution for space-constrained applications.

Applications

The ST72F521M9TC is suitable for a diverse array of applications where efficiency and reliability are paramount. Its robust feature set makes it an excellent choice for automotive systems, such as engine control units, dashboard instrumentation, and body control modules. It is also well-suited for industrial applications like process control, automation systems, and robotics. Additionally, its low power consumption and versatile I/O capabilities make it ideal for portable consumer devices, including personal health monitors and smart home gadgets.

For more detailed information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer service to ensure the ST72F521M9TC meets your specific application requirements.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess