EN
  • EN
  • DE

ST72F361J9TCE

Part No ST72F361J9TCE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263233-ST72F361J9TCE
Ultra Librarian 3D Model Ultra Librarian ST72F361J9TCE CAD Model

Description

ST72F361J9TCE Microcontroller Overview

The ST72F361J9TCE is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to offer a robust solution for embedded systems requiring high performance and reliability. This microcontroller is part of the ST7 family, which is renowned for its user-friendly interface and powerful features, making it an ideal choice for a wide range of applications in automotive, industrial control, and consumer electronics.

Key Features and Benefits

  • High-Performance 8-bit MCU: The ST72F361J9TCE operates at a maximum frequency of 8 MHz, providing the computational power needed for complex tasks without compromising on energy efficiency.
  • Large Memory Capacity: With 32 Kbytes of Flash program memory and 1 Kbyte of RAM, this microcontroller can handle significant code and data storage requirements, ensuring smooth operation for sophisticated applications.
  • Advanced Peripherals: It includes a range of integrated peripherals such as an 8-channel, 10-bit A/D converter, dual 16-bit timers, a synchronous serial communication interface (SPI), and an I²C interface, enhancing its versatility and reducing the need for additional components.
  • Robust I/O Capabilities: The device boasts up to 48 I/O pins, which are highly configurable and suitable for driving a wide range of external devices, from simple LEDs to complex digital interfaces.
  • On-Chip Debug Module: The inclusion of an in-circuit debugging module facilitates easy development and debugging, reducing time to market and enhancing product reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the ST72F361J9TCE features several power-saving modes, making it an excellent choice for battery-operated devices.

Applications

The versatility of the ST72F361J9TCE makes it suitable for a broad spectrum of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal electronics
  • Security systems

In summary, the ST72F361J9TCE from STMicroelectronics is a highly capable 8-bit microcontroller that provides the perfect balance between performance, memory capacity, integrated features, and power efficiency, making it an excellent choice for designers and engineers looking to develop advanced embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess