EN
  • EN
  • DE

ST72F325R9T6

Part No ST72F325R9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64TQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Base Product Number ST72F32
Other Names 497-5607
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263245-ST72F325R9T6
Ultra Librarian 3D Model Ultra Librarian ST72F325R9T6 CAD Model

Description

The ST72F325R9T6 is a high-performance microcontroller from STMicroelectronics, designed to deliver robust solutions for a diverse range of applications. This 8-bit MCU is based on the industry-proven ST7 family, featuring a high-speed architecture that operates at up to 8 MHz. It is ideal for use in automotive, industrial control, and consumer electronics, where reliability and efficiency are paramount.

Key Features

  • CPU: 8-bit architecture with an advanced instruction set.
  • Frequency: Up to 8 MHz oscillation frequency.
  • Flash Memory: 32 Kbytes of on-chip, in-system programmable Flash with read-while-write capabilities.
  • RAM: 1 Kbyte of RAM, offering ample space for complex applications.
  • EEPROM: 1 Kbyte of EEPROM, providing non-volatile storage for critical data.
  • I/O Ports: 28 to 52 fully configurable input/output lines, allowing for flexible interfacing with peripheral devices.
  • Timers: Multiple 16-bit timers with input capture, output compare, PWM, and real-time clock functionalities.
  • Communication Interfaces: Integrated SPI, SCI interfaces for serial communication.
  • ADC: 10-bit Analog-to-Digital Converter with up to 16 channels, ensuring precise analog signal measurement.
  • Supply Voltage: Operates at a voltage range of 3.0 to 5.5V, compatible with various power setups.
  • Temperature Range: Designed for operation over an extended temperature range from -40°C to 85°C.

Additional Benefits

The ST72F325R9T6 microcontroller provides advanced features such as a watchdog timer, an oscillator safeguard, and low voltage detection which contribute to system safety and stability. Its programmable flash memory allows for easy firmware updates, which is essential for future-proofing products and extending their market life.

With its robust set of peripherals, the ST72F325R9T6 can manage multiple tasks efficiently, leading to cost-effective designs by reducing the number of components required in the system. The MCU's commitment to quality and performance, backed by STMicroelectronics' reputation, makes it a trustworthy choice for designers and engineers looking to create reliable and high-performing products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess