EN
  • EN
  • DE

ST62T20M6/HWD

Part No ST62T20M6/HWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194016-ST62T20M6/HWD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T20M6/HWD CAD Model

Description

ST62T20M6/HWD Microcontroller by STMicroelectronics

The ST62T20M6/HWD is a high-performance 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is part of the ST62xx series, designed with a focus on versatility and efficiency, making it an ideal choice for a wide range of applications. The device integrates a rich set of features to support various embedded system requirements.

Core Features:

  • Architecture: The ST62T20M6/HWD is built on an advanced 8-bit architecture, providing a perfect balance between processing power and power consumption.
  • Clock Frequency: It operates at a clock frequency that ensures swift execution of instructions, leading to improved system responsiveness.
  • Memory: This microcontroller is equipped with ample memory, including ROM/EPROM/OTP and RAM, for program storage and data handling.
  • I/O Ports: A variety of input/output ports are available, enabling the microcontroller to interface with other components and peripherals in a system.
  • Integrated Peripherals: The ST62T20M6/HWD comes with built-in peripherals such as timers, watchdog timers, and communication interfaces, which help reduce external component count and system costs.
  • Analog Features: For applications requiring analog interfacing, the microcontroller includes analog-to-digital converters (ADCs), making it suitable for sensor reading and analog signal processing.
  • Low Power Modes: It supports multiple power-saving modes, which are crucial for battery-operated devices or energy-sensitive applications.

Applications:

The ST62T20M6/HWD is a versatile microcontroller that can be used in a variety of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Reliability and Support:

STMicroelectronics is known for its commitment to quality and reliability. The ST62T20M6/HWD microcontroller is produced with stringent quality control measures and is backed by comprehensive technical support. Designers and engineers can rely on ST's extensive documentation, development tools, and software libraries to streamline the development process and bring products to market faster.

Whether you're developing a complex industrial system or a simple consumer gadget, the ST62T20M6/HWD provides a reliable and efficient core for your embedded solutions.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess