EN
  • EN
  • DE

ST72F325J7T6TR

Part No ST72F325J7T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1147531-ST72F325J7T6TR
Ultra Librarian 3D Model Ultra Librarian ST72F325J7T6TR CAD Model

Description

The ST72F325J7T6TR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to offer a perfect blend of power efficiency and processing capability, this MCU is part of the ST7 family, which is well-suited for a wide range of embedded applications.

Key Features

  • Core: The ST72F325J7T6TR is built around an 8-bit CPU core, which is capable of running at up to 8 MHz, providing a solid balance between speed and power consumption.
  • Memory: It comes equipped with 32KB of Flash program memory and 1KB of RAM, ensuring sufficient space for complex programs and ample working memory for real-time data processing.
  • I/O Ports: This MCU offers a versatile set of I/O options with 28 programmable I/O lines, allowing it to interface with a variety of peripherals and sensors.
  • Timers: It includes a range of timers, including a main timer, a watchdog timer, and two 16-bit timers, which can be used for precise event timing and system management.
  • Communication Interfaces: For communication, it is equipped with a serial communication interface (SCI), which facilitates easy data exchange with other devices in a system.
  • Analog-to-Digital Converter: The integrated 10-bit ADC with 8 channels allows the MCU to process analog signals, making it ideal for sensor-based applications.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.
  • Packaging: The device comes in a TQFP32 package, which is suitable for space-constrained applications.

Applications

The ST72F325J7T6TR is a versatile MCU that can be used in a diverse array of applications. It is particularly well-suited for automotive, industrial control systems, home appliances, and personal electronics, where reliability and efficiency are of utmost importance. Its robust set of features and communication capabilities make it an excellent choice for designers looking to develop sophisticated and responsive systems.

Conclusion

In summary, the ST72F325J7T6TR from STMicroelectronics is a robust and versatile microcontroller that offers a comprehensive set of features to meet the demands of modern embedded systems. Its efficient 8-bit core, ample memory, and extensive I/O capabilities make it a smart choice for developers aiming to create high-performance, cost-effective products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,184 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess