EN
  • EN
  • DE

ST72F324LK6B6

Part No ST72F324LK6B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.85V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F32
Standard Package 16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263185-ST72F324LK6B6
Ultra Librarian 3D Model Ultra Librarian ST72F324LK6B6 CAD Model

Description

The ST72F324LK6B6 is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, designed to offer a flexible and cost-effective solution for embedded control applications.

Key Features

  • Core: The ST72F324LK6B6 is built around a high-performance 8-bit ST7 CPU core, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 32K bytes of Flash program memory, it is ideal for applications requiring ample storage for complex programs. Additionally, it features 1K bytes of RAM for efficient data handling.
  • Clock Frequency: With a maximum clock frequency of 8 MHz, this MCU can perform tasks quickly and responsively, making it suitable for time-sensitive operations.
  • I/O Ports: The device includes 28/32 multifunctional bidirectional I/O lines, allowing for versatile connectivity and control over peripheral devices.
  • Timers: It comes with an array of timers, including a main clock controller with an oscillator safeguard, a watchdog timer, and a real-time base, which are crucial for timing and control tasks.
  • Communication Interfaces: The MCU supports multiple communication protocols, such as SPI, SCI (UART), and I²C, facilitating easy data exchange with other devices and systems.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 12 channels allows the MCU to process analog signals, making it perfect for sensor-based applications.
  • Supply Voltage: Operating at a supply voltage range of 3.0 to 5.5V, the ST72F324LK6B6 is versatile for various power environments.

Applications

The ST72F324LK6B6 is designed for a broad range of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set and flexibility make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

Support and Resources

STMicroelectronics provides extensive support for the ST72F324LK6B6, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design, development, and deployment of applications utilizing this MCU.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess