EN
  • EN
  • DE

ST72F324BK4TCXS

Part No ST72F324BK4TCXS
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-bit MCU for automotive, 3.8 to 5.5V operating range with 16 Kbyte Flash, 10-bit ADC, 4 timers, SPI, SCI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 8 MHz
Interface SCI, SPI
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3.8 V
Mount Surface Mount
Number of Pins 32
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
RAM Size 512 B
RoHS Compliant
Win Source Part Number 960852-ST72F324BK4TCXS
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F324BK4TCXS CAD Model

Description

The ST72F324BK4TCXS is a high-performance, 8-bit microcontroller from STMicroelectronics, designed to deliver efficiency and versatility in a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its robust architecture, rich set of peripherals, and low power consumption, making it an ideal choice for industrial control, automotive, and consumer electronics.

Key Features

  • Core: The device features an 8-bit CPU core with a maximum operating frequency of up to 8 MHz, providing a good balance between processing power and energy efficiency.
  • Memory: It is equipped with 16 Kbytes of Flash program memory, which is highly reliable and guarantees up to 100,000 write/erase cycles, ensuring long-term program storage. Additionally, it includes 1 Kbyte of RAM for efficient data manipulation.
  • Advanced Peripherals: The MCU comes with a rich set of peripherals including multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), a synchronous serial communication interface (SPI), and an I2C interface for multi-master communications.
  • Power Management: With several power-saving modes such as Halt and Active-Halt, the ST72F324BK4TCXS ensures optimal power consumption tailored to the application's needs.
  • I/O Ports: It provides up to 28 programmable I/O lines, allowing for flexible connection to external devices and user interfaces.
  • Supply Voltage: The operating voltage range is from 3.0 V to 5.5 V, accommodating a variety of power sources and systems.
  • Package: The MCU is available in a compact 32-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the ST72F324BK4TCXS makes it suitable for a diverse array of applications. It is commonly used in automotive systems for engine management and body control. In the industrial sector, it can be found in process control, automation systems, and robotics. Additionally, it is also well-suited for consumer electronics, such as home appliances, personal gadgets, and gaming accessories.

Conclusion

With its robust feature set, the ST72F324BK4TCXS from STMicroelectronics stands as a reliable and flexible microcontroller solution for developers looking to create sophisticated and power-efficient applications across various industries.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess