EN
  • EN
  • DE

ST72F324BK2TAE

Part No ST72F324BK2TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263216-ST72F324BK2TAE
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2TAE CAD Model

Description

ST72F324BK2TAE Microcontroller Overview

The ST72F324BK2TAE is a sophisticated microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and versatility in various embedded systems.

Key Features

  • CPU: The ST72F324BK2TAE boasts an 8-bit CPU, providing a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive applications.
  • Memory: It comes equipped with 16K bytes of Flash program memory, ensuring ample space for complex applications while also offering EEPROM for non-volatile data storage.
  • Clock Frequency: The device operates at a clock frequency of up to 8 MHz, delivering robust performance for time-sensitive tasks.
  • I/O Ports: With 28/32 programmable I/O lines, this MCU provides extensive interfacing capabilities, allowing it to interact with a wide variety of peripherals and sensors.
  • ADC: It includes a 10-bit analog-to-digital converter with up to 11 channels, enabling precise measurement of analog signals.
  • Communication Interfaces: For communication, the ST72F324BK2TAE supports a range of interfaces including SPI, SCI (UART), and I²C, facilitating easy data exchange with other devices.
  • Robustness: The MCU is designed with features such as low voltage reset, watchdog timer, and an oscillator safeguard to ensure reliable operation under varying conditions.

Applications

The flexibility and feature set of the ST72F324BK2TAE make it suitable for a diverse array of applications such as automotive control systems, industrial automation, home appliances, and personal electronics. Its robust I/O capabilities and communication interfaces enable it to be the central controller in complex, multi-device environments.

Package and Quality

This MCU is available in a 32-lead LQFP package, providing a compact footprint for space-constrained applications. STMicroelectronics ensures high standards of quality and reliability, making the ST72F324BK2TAE a trusted choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess