EN
  • EN
  • DE

ST72F324BJ2T6

Part No ST72F324BJ2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 066190-ST72F324BJ2T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ2T6 CAD Model

Description

ST72F324BJ2T6 Microcontroller - STMicroelectronics

The ST72F324BJ2T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications, particularly in the automotive and industrial sectors. This MCU is part of the ST7 family, which is renowned for its robustness, reliability, and versatility in various embedded systems.

Key Features

  • Core: The ST72F324BJ2T6 is built around an 8-bit CPU core, which operates at a maximum frequency of 16 MHz, delivering the optimal balance between processing power and power consumption.
  • Memory: It comes equipped with 32KB of Flash program memory, which is ideal for storing large applications. Additionally, it has 1KB of RAM for efficient data handling and 256 bytes of EEPROM for non-volatile data storage.
  • Peripherals: A rich set of peripherals enhances the functionality of this MCU, including multiple 16-bit timers, an 8-bit Lite Timer, a watchdog timer, a synchronous serial communication interface (SCI), and an I2C interface for multi-master communications.
  • I/O Ports: The device features up to 28 programmable I/O lines that provide the flexibility to connect with various external components, sensors, and actuators.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with up to 11 channels allows the MCU to process analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Supply Voltage: The operating voltage range of 3.0V to 5.5V makes this MCU compatible with both 3.3V and 5V systems, offering adaptability across different power environments.
  • Temperature Range: It is designed to operate over an extended temperature range, from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packages: Available in a variety of packages, including a space-saving 44-pin QFP (Quad Flat Package), the ST72F324BJ2T6 provides flexibility for PCB design and space-constrained applications.

Applications

The ST72F324BJ2T6 is suited for a wide array of applications such as automotive control systems, industrial automation, consumer electronics, and battery management systems. Its robust feature set ensures developers can create sophisticated and reliable solutions for their specific application needs.

Conclusion

Overall, the ST72F324BJ2T6 from STMicroelectronics is a powerful and versatile MCU that offers an excellent combination of performance, memory size, peripheral integration, and reliability, making it an ideal choice for developers looking to create advanced embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4493 $59.5944
19+ $6.1123 $116.1337
30+ $5.9214 $177.6420
41+ $5.7303 $234.9423
53+ $5.5393 $293.5829
70+ $4.9663 $347.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess