EN
  • EN
  • DE

ST72F321R6TC

Part No ST72F321R6TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP / MCU 8-bit ST7 CISC 32KB Flash 5V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Win Source Part Number 795543-ST72F321R6TC
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F321R6
Introduction Date October 18, 2004
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F321R6TC CAD Model

Description

The ST72F321R6TC is a robust, feature-rich 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is a part of the ST7 family, which is well-known for its high-performance architecture, enhanced peripheral set, and low power consumption. The ST72F321R6TC is an ideal choice for applications requiring complex real-time control, such as industrial control systems, automotive modules, home appliances, and personal electronics.

Key Features

  • CPU: The device operates with a high-performance 8-bit core, providing efficient data handling and control operations.
  • Memory: It comes equipped with 32KB of Flash program memory, ensuring ample space for complex applications, and 1KB of RAM for data processing.
  • Clock Speed: The microcontroller has a maximum clock speed of 8 MHz, which allows for swift execution of instructions and responsive system behavior.
  • I/O Ports: The ST72F321R6TC offers a versatile set of 44 I/O pins, giving developers the flexibility to connect a wide array of peripherals and devices.
  • Timers: Multiple built-in timers, including a main timer and watchdog timer, provide precise timing operations and system reliability.
  • Communication Interfaces: It supports various communication protocols, such as I²C, SPI, and UART, enabling easy integration with other components and systems.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for accurate analog signal measurement and conversion, essential for sensor interfacing.
  • Supply Voltage: The device operates within a supply voltage range of 3.0V to 5.5V, compatible with most embedded system power requirements.
  • Temperature Range: It is designed to function reliably within an industrial temperature range of -40°C to +85°C.
  • Package: The microcontroller is available in a TQFP64 package, which is suitable for space-constrained applications.

Applications

The ST72F321R6TC's combination of processing power, memory capacity, and rich peripheral set makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart home devices
  • Consumer electronics
  • Medical devices

Overall, the ST72F321R6TC from STMicroelectronics is a powerful and versatile microcontroller that provides a scalable solution for designers looking to balance performance, power consumption, and cost in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess