EN
  • EN
  • DE

ST72F321J9TAE

Part No ST72F321J9TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263248-ST72F321J9TAE
Ultra Librarian 3D Model Ultra Librarian ST72F321J9TAE CAD Model

Description

The ST72F321J9TAE is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a perfect blend of power efficiency and processing capabilities. This MCU is part of the ST7 family, which is well-regarded for its user-friendly nature and high integration features.

Key Features

  • Core: The product boasts a high-performance 8-bit core operating at a maximum frequency of 8 MHz, providing the efficiency needed for time-critical applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is both ample for complex programs and beneficial for applications requiring in-system programmability. The Flash memory is complemented by 1 Kbyte of RAM, ensuring smooth operation and data processing.
  • Advanced I/O Capabilities: With up to 52 multifunctional I/O pins, this MCU is highly adaptable to various peripherals and can manage multiple tasks simultaneously.
  • Robust Peripherals: Among its peripherals are an 8-channel, 10-bit A/D converter, a 3-channel timer with PWM capability, and a synchronous serial communication interface, which are essential for various control and communication tasks.
  • Operating Voltage: The ST72F321J9TAE operates within a voltage range of 3.0V to 5.5V, accommodating a broad spectrum of power supply conditions and ensuring compatibility with both battery-powered and mains-connected devices.
  • Temperature Range: It is designed to work reliably across an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packages: Available in TQFP 64 package, it provides a compact solution that is ideal for space-constrained applications.

Applications

The ST72F321J9TAE is a versatile microcontroller that can be used across various domains, including but not limited to automotive, industrial control systems, home appliances, and personal electronics. Its robust feature set and adaptability make it an excellent choice for designers looking to develop efficient and reliable products.

Conclusion

Overall, the ST72F321J9TAE from STMicroelectronics stands out as a powerful microcontroller that offers a perfect balance between performance and power consumption. Its rich set of features and peripherals, coupled with its robust design, make it a go-to choice for engineers and product designers aiming to create sophisticated and durable electronic systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess