EN
  • EN
  • DE

ST72F26462M6

Part No ST72F26462M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194060-ST72F26462M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F26462M6 CAD Model

Description

The ST72F26462M6 is a versatile and high-performance microcontroller from STMicroelectronics, specifically designed to cater to a wide range of embedded applications. This MCU is a member of the ST7 family, which is renowned for its robust architecture, low power consumption, and efficient control capabilities.

Key Features

  • Core: The ST72F26462M6 is equipped with an 8-bit CPU core, offering a perfect balance between processing power and energy efficiency, making it ideal for battery-operated devices and applications requiring long-term reliability.
  • Memory: It features 16KB of Flash program memory, which is highly reliable and offers read-while-write capabilities. Additionally, it comes with 1KB of RAM and 256 bytes of EEPROM for data storage, which is indispensable for applications that need to store parameters or calibration data that can be modified in the field.
  • Peripherals: A rich set of peripherals enhances the functionality of the microcontroller. These include multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), synchronous and asynchronous serial communication interfaces, and a watchdog timer for system reliability.
  • I/O Ports: The device boasts up to 28 programmable I/O lines, allowing for flexible connection to external sensors, actuators, and other circuitry.
  • Power Management: It supports a wide operating voltage range from 3.0V to 5.5V and includes power-saving modes such as Halt and Active Halt, enabling efficient power management for applications sensitive to power consumption.
  • Development Support: STMicroelectronics provides a comprehensive development ecosystem for the ST72F26462M6, including software libraries, development boards, and debugging tools to accelerate the design and development process.

Applications

The ST72F26462M6 microcontroller is suitable for a diverse array of applications, including industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set and flexible I/O options make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

Conclusion

With its combination of performance, memory options, and peripheral integration, the ST72F26462M6 from STMicroelectronics stands out as a microcontroller that can meet the demands of modern embedded design. Whether you are developing a simple control system or an advanced user interface, the ST72F26462M6 provides a solid foundation for your project.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess