EN
  • EN
  • DE

ST72F260G1M6

Part No ST72F260G1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH FLASH OR ROM MEMORY, ADC, TWO 16-BIT TIMERS, I2C, SPI, SCI INTERFACES | IC MCU 8BIT 4KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Family Part Number ST72F*G
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1260389-ST72F260G1M6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F260G1M6 CAD Model

Description

ST72F260G1M6 Microcontroller by STMicroelectronics

The ST72F260G1M6 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its high integration, performance, and affordability, making it an ideal choice for both cost-sensitive and demanding applications.

At the core of the ST72F260G1M6 lies a high-performance 8-bit CPU, operating at a frequency of up to 8 MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. The microcontroller also features 6KB of Flash memory, which is designed to offer both program storage and data retention, even after the device is powered off. This memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), which allows for greater flexibility during the development process and potential firmware updates in the field.

The device is equipped with 128 bytes of RAM, which facilitates the handling of temporary data and ensures smooth operation of the system. Additionally, the ST72F260G1M6 includes 128 bytes of EEPROM, providing non-volatile storage for critical data that must be preserved between power cycles.

With its rich set of peripherals, the ST72F260G1M6 can handle a variety of I/O tasks. It includes 23 multifunctional bidirectional I/O lines, ensuring sufficient connectivity options for various external components. The microcontroller also comes with an integrated 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and convert their signals into digital data for processing.

Other notable features include a flexible 16-bit timer, which can be used for timing and counting applications, as well as PWM (Pulse Width Modulation) generation for motor control and other applications requiring precise signal modulation. The device also supports multiple communication protocols, including SPI and I2C, enabling easy integration with other microcontrollers and peripherals.

The ST72F260G1M6 is designed with power efficiency in mind, offering several power-saving modes to reduce energy consumption during idle periods. With its wide operating voltage range and industrial temperature range, this microcontroller is suited for harsh environments and can be used in a variety of industrial, automotive, and consumer applications.

Overall, the ST72F260G1M6 from STMicroelectronics is a robust and feature-rich microcontroller that offers a perfect balance between performance, power efficiency, and cost, making it a go-to choice for developers and engineers across various industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess