EN
  • EN
  • DE

ST72752J6B1/BAH

Part No ST72752J6B1/BAH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343787-ST72752J6B1/BAH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72752J6B1/BAH CAD Model

Description

ST72752J6B1/BAH Microcontroller

The ST72752J6B1/BAH is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use. The ST72752J6B1/BAH is especially well-suited for automotive and industrial applications due to its robust feature set and operational stability.

At the core of the ST72752J6B1/BAH is an industry-standard 8-bit CPU, which operates at a frequency of up to 8 MHz. This provides a solid balance between power consumption and processing capability, making it an ideal choice for applications that require efficient operation without sacrificing performance. The MCU comes with 6 KB of on-chip Flash memory, which is both reliable and secure, ensuring that your application code and data are well-protected against corruption.

One of the key features of the ST72752J6B1/BAH is its rich set of peripherals. It includes a variety of interfaces and modules that enable designers to create complex and feature-rich applications. These peripherals include multiple 16-bit timers, a watchdog timer, a synchronous serial communication (SSC) interface, and an analog-to-digital converter (ADC). These built-in components significantly reduce the need for external components, simplifying design and reducing overall system cost.

The ST72752J6B1/BAH also offers enhanced Input/Output (I/O) capabilities with up to 28 programmable I/O lines. This flexibility allows designers to connect a wide range of sensors, actuators, and other devices to the MCU, making it highly adaptable to specific project requirements. Additionally, the MCU features an integrated single-wire interface module, which simplifies the connection to other devices in the system and supports easy in-circuit programming and debugging.

STMicroelectronics is committed to long-term support for their products, and the ST72752J6B1/BAH is no exception. It is supported by a comprehensive development ecosystem, including software libraries, development kits, and a strong community of developers and experts. This ensures that developers have access to the tools and resources they need to bring their projects to successful completion.

Overall, the ST72752J6B1/BAH is a reliable and capable MCU that offers a perfect blend of features for a wide array of applications, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess