Introducing the ST72752J5B1/LBY Microcontroller from STMicroelectronics
The ST72752J5B1/LBY is a high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global semiconductor leader. This MCU is part of the ST7 family, which is renowned for its robust integrated features and versatility in handling a wide range of embedded applications. The ST72752J5B1/LBY is especially well-suited for automotive and industrial applications due to its reliability and operational efficiency.
Key Features
- Core: The ST72752J5B1/LBY is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-conscious applications.
- Memory: It comes equipped with 32K bytes of program memory (OTP), ensuring ample space for complex programs and algorithms. Additionally, 1K bytes of true data EEPROM provides reliable data storage capabilities.
- Clock: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, an internal RC oscillator, PLL for 2x frequency multiplication, and a software clock divider, which allows precise control over system speed and power consumption.
- I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, all of which are 5V tolerant for enhanced compatibility with peripheral components.
- Timers: Multiple integrated timers, including a main timer, watchdog timer, and an advanced control timer, provide comprehensive timing solutions for a variety of application needs.
- Communication Interfaces: Onboard communication modules support a synchronous serial interface (SSI), allowing for easy integration with other digital systems.
- Analog-to-Digital Converter: An 8-channel, 10-bit ADC with a 3.6 µs conversion time enables the MCU to interface seamlessly with analog sensors and transducers.
- Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions.
Applications
The ST72752J5B1/LBY is a versatile MCU that can be used in a wide array of applications. Its robust feature set makes it particularly well-suited for automotive control systems, such as body control modules and sensor interfaces. In the industrial sector, it can be used in automation control systems, motor control units, and power management systems. The MCU's reliability and comprehensive feature set also make it an excellent choice for smart home devices and consumer electronics.
With its combination of performance, memory options, and integrated peripherals, the ST72752J5B1/LBY from STMicroelectronics represents a powerful and flexible solution for developers looking to create sophisticated and reliable embedded systems.