EN
  • EN
  • DE

ST72681/R20

Part No ST72681/R20
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description USB 2.0 high-speed Flash drive controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260379-ST72681/R20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72681/R20 CAD Model

Description

The ST72681/R20 from STMicroelectronics is a sophisticated USB 2.0 high-speed flash drive controller designed to bridge between the Universal Serial Bus (USB) interface and NAND flash memory. This advanced device is tailored for efficient management of data storage and transfer in portable flash drives, providing a seamless and reliable solution for data handling.

Key Features

  • High-Speed USB Interface: Compliant with USB 2.0 specifications, the ST72681/R20 ensures fast data transfer rates of up to 480 Mbps, enhancing the efficiency of file transfers and access.
  • Advanced Flash Management: The controller includes a robust flash management algorithm that supports various types of NAND flash memory, including SLC, MLC, and TLC, ensuring broad compatibility and longevity of the flash drive.
  • Error Correction Code (ECC): Integrated ECC capabilities provide error detection and correction, ensuring data integrity and reliability during read and write operations.
  • Smart Partitioning: The ST72681/R20 offers flexible partitioning options, allowing the creation of a secure area for private data and a public area for data sharing.
  • Customizable Firmware: The firmware of the ST72681/R20 can be customized to meet specific customer requirements, offering a tailored solution for various applications.

Applications

The ST72681/R20 is suitable for a wide range of applications that require high-speed data transfer and reliable flash memory storage. It is an ideal choice for:

  • USB flash drives
  • Memory cards with USB interface
  • Portable storage devices
  • Embedded systems requiring external USB storage

Technical Specifications

The ST72681/R20 supports a variety of operating systems including Windows, Mac OS, and Linux, ensuring compatibility across different platforms. It also features low power consumption, making it an energy-efficient choice for portable devices. The compact QFN package allows for space-saving designs, making it well-suited for slim and compact USB flash drives.

For more detailed technical information, datasheets, and support tools, customers are encouraged to visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess