EN
  • EN
  • DE

PCD80712H/E00/4

Part No PCD80712H/E00/4
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270129-PCD80712H/E00/4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD80712H/E00/4 CAD Model

Description

The NXP PCD80712H/E00/4 is a highly integrated, low-power microcontroller designed for a wide range of embedded applications. This product is part of NXP's renowned PCD family, known for its robust performance and reliability. The PCD80712H/E00/4 is built around a powerful ARM Cortex-M3 processor core, which operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.

Key Features

  • ARM Cortex-M3 Core: The core architecture offers exceptional processing capabilities, ideal for complex algorithms and control systems.
  • Memory: Equipped with ample memory, it includes both Flash and RAM to support a variety of applications and complex code.
  • Low Power Consumption: Designed for battery-powered and energy-sensitive applications, ensuring long operational life.
  • Connectivity: Multiple communication interfaces, including I2C, SPI, and UART, provide versatile connectivity options for peripheral devices.
  • Timers and PWM: Advanced timer modules and PWM outputs enable precise control over timing-related tasks and motor control.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for accurate measurement of analog signals, crucial for sensor interfacing.
  • Temperature Range: Operates effectively across a broad temperature range, suitable for harsh environmental conditions.
  • Package: Available in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the NXP PCD80712H/E00/4 makes it an excellent choice for a multitude of applications. It is particularly well-suited for industrial control systems, home automation, IoT devices, and smart sensors. Its robust set of features also makes it a strong candidate for automotive applications, medical devices, and portable electronics.

Support and Resources

NXP offers comprehensive support for the PCD80712H/E00/4, including detailed datasheets, technical documentation, and application notes. Developers can also access a variety of development tools and software libraries to accelerate the design and development process. With its impressive feature set and NXP's extensive support network, the PCD80712H/E00/4 is a smart choice for any designer seeking a reliable and capable microcontroller.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess