ST7263K4M10NSTR Microcontroller - STMicroelectronics
The ST7263K4M10NSTR is a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver high-performance and reliability, this MCU is part of the ST7 family, which is well-regarded for its efficient architecture and suitability for a wide array of applications.
This particular model features a 8-bit architecture that provides a perfect balance between processing power and energy efficiency, making it an ideal choice for cost-sensitive and power-conscious designs. The MCU comes with 16 Kbytes of Flash program memory, which is ample for small to medium-sized applications and ensures a robust space for your codebase without the need for external memory components.
The ST7263K4M10NSTR operates at a voltage range of 3.3V to 5.5V, catering to standard power supplies and battery-operated devices. Its clock speed is up to 8 MHz, which allows for swift processing and responsiveness in a variety of use cases, from simple control systems to more demanding embedded applications.
Connectivity is a strong suit of this MCU, as it includes a rich set of peripherals. It features an integrated UART for serial communication, I²C interface for connecting to other chips or sensors, and SPI bus for high-speed data transfer. These interfaces facilitate easy integration into a system and allow for significant expansion capabilities.
The device also boasts a 10-bit analog-to-digital converter (ADC), which provides precise analog input capabilities, essential for sensor-based applications or any design that requires accurate measurement of analog signals. Additionally, it includes multiple timers and an onboard oscillator, further enhancing its functionality.
Housed in a SO-34 package, the ST7263K4M10NSTR is compact and suitable for space-constrained applications. Its robust design ensures reliable operation in various environments, making it a trusted choice for industrial, consumer, and automotive applications that demand high reliability and long-term performance.
In summary, the ST7263K4M10NSTR from STMicroelectronics is a powerful and efficient MCU that offers a blend of performance, connectivity, and versatility, making it a top choice for designers and engineers looking to create sophisticated and reliable electronic products.