The ST7263BM1/MPXTR is a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This MCU is part of the ST7 family, which is designed for embedded control applications that require a compact, low-power solution with dependable performance.
Key Features
- Core: The ST7263BM1/MPXTR is built around a high-performance 8-bit ST7 CPU core, offering a maximum clock frequency of 8 MHz, which provides the computational power necessary for a variety of control tasks.
- Memory: It comes with 8KB of Flash program memory, which is ideal for applications that require a moderate amount of code storage. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), adding flexibility and ease of development.
- I/O Ports: The MCU provides 28/32 multifunctional bidirectional I/O lines, which allow for versatile interfacing with external components and modules.
- Timers: It includes a range of timers, including a main timer, watchdog timer, and an Auto-Reload timer, which are essential for managing time-critical tasks and ensuring system reliability.
- Communication Interfaces: The device supports Serial Peripheral Interface (SPI) and I²C interfaces, enabling it to communicate efficiently with other microcontrollers and peripherals.
- Operating Voltage: It operates within a supply voltage range of 3.8V to 5.5V, catering to standard power supply levels for embedded systems.
Applications
The versatility of the ST7263BM1/MPXTR makes it suitable for a wide array of applications. It is commonly used in automotive systems, industrial control systems, home appliances, personal care products, and more. Its robust feature set ensures that it can meet the needs of complex and simple tasks alike.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the ST7263BM1/MPXTR is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term reliability and performance under various conditions.
With its blend of features, the ST7263BM1/MPXTR is a smart choice for developers looking for a reliable MCU that balances power, performance, and versatility.