ST72633M1LJYTRE Microcontroller by STMicroelectronics
The ST72633M1LJYTRE is a robust and versatile 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. Designed to deliver a perfect balance between performance and power efficiency, this microcontroller is part of the ST7 family, which is well-suited for a wide range of applications, including automotive, industrial control, and consumer electronics.
This particular model boasts a high level of integration, featuring an advanced CPU core capable of running up to 8 MIPS (Million Instructions Per Second) at 16MHz, ensuring swift and responsive operation for time-sensitive tasks. The microcontroller comes with 32KB of Flash program memory, providing ample space for complex programs and the flexibility for future firmware updates.
With 1KB of RAM, the ST72633M1LJYTRE offers sufficient temporary data storage for intermediate calculations and buffer storage, enhancing the overall system performance. The EEPROM size of 128 bytes is perfect for storing configuration parameters and user settings that need to be preserved during power cycles.
The device includes a rich set of peripherals, such as multiple 16-bit timers, a synchronous serial communication interface (SPI), an I2C interface for multi-master communication, and a UART for serial communication, making it highly adaptable to various communication requirements. Additionally, it boasts an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise analog signal monitoring and conversion, essential for sensor interfacing and data acquisition tasks.
For enhanced user interaction, the ST72633M1LJYTRE microcontroller supports up to 28 input/output (I/O) pins, providing a flexible interface with external devices. Its robust design includes features such as low voltage detection, an in-circuit debugging system, and a single voltage supply range from 3.8V to 5.5V, making it suitable for operation in diverse environments.
STMicroelectronics has designed the ST72633M1LJYTRE with a focus on reliability and longevity, ensuring that it meets the stringent requirements of various industries. The microcontroller comes in a compact LQFP32 package, offering a space-saving solution without compromising on functionality or performance.
Whether you are developing an automotive control system, a smart home device, or an industrial automation tool, the ST72633M1LJYTRE provides a high-quality, cost-effective solution that can be the cornerstone of your next innovative project.