EN
  • EN
  • DE

ST72633K1M1LJYTR

Part No ST72633K1M1LJYTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343761-ST72633K1M1LJYTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72633K1M1LJYTR CAD Model

Description

The ST72633K1M1LJYTR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, efficiency, and cost-effectiveness for a wide range of applications. This microcontroller is part of the ST7 family, which is known for its high reliability and versatile features set, making it a popular choice for automotive, industrial, and consumer applications.

At the heart of the ST72633K1M1LJYTR lies a high-performance 8-bit CPU core running at a maximum frequency of 8 MHz, providing the computational power needed for complex tasks. The device comes with 8KB of Flash memory, which is ideal for storing application code, and 384 bytes of RAM, sufficient for data buffering and manipulation. Additionally, it offers 128 bytes of EEPROM, providing non-volatile storage for critical data that must be preserved across power cycles.

The microcontroller's I/O capabilities are versatile, including numerous general-purpose I/O pins that can be configured for a variety of uses. It also features integrated peripherals such as a 10-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and convert their signals to digital values for processing. Furthermore, it has multiple timers, a watchdog timer, and a serial communication interface for UART/USART, which facilitates serial communication with other devices or modules.

The ST72633K1M1LJYTR is designed with power efficiency in mind, supporting a wide operating voltage range from 3.0V to 5.5V, which is crucial for battery-powered or energy-sensitive applications. Its low-power modes allow for significant power savings when the device is idle, yet it can quickly wake up in response to an event or interrupt.

Packaged in a 32-pin LQFP (Low-profile Quad Flat Package), the ST72633K1M1LJYTR offers a compact footprint for space-constrained applications. It is also characterized by an extended operating temperature range, making it suitable for use in harsh environments.

With its blend of performance, memory, and integrated features, the ST72633K1M1LJYTR microcontroller is an excellent choice for designers looking to develop sophisticated and reliable systems with minimal external components.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess