EN
  • EN
  • DE

ST72632M1/NRITR

Part No ST72632M1/NRITR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343760-ST72632M1/NRITR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72632M1/NRITR CAD Model

Description

The ST72632M1/NRITR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand reliable and efficient performance. This microcontroller is part of the ST7 family, which is known for its user-friendly interface and powerful features that make it an ideal choice for both simple and complex tasks.

Key Features

  • Core: The ST72632M1/NRITR is built around a high-performance 8-bit CPU, offering a perfect balance between processing power and energy efficiency, making it suitable for low-power applications.
  • Memory: It comes equipped with onboard Flash memory, ensuring durable and secure storage for your application code. The memory architecture also includes RAM and EEPROM, which provides flexibility in data storage and retention even without power.
  • Communication Interfaces: With integrated serial communication interfaces such as SPI and I2C, this microcontroller allows for easy data exchange with other components and systems, facilitating complex tasks that require robust communication protocols.
  • Input/Output Ports: Multiple I/O ports with configurable functionality give developers the freedom to connect a variety of peripherals, sensors, and actuators, making it highly adaptable to specific project requirements.
  • Timers and Counters: The device includes versatile timer/counters with PWM capability, which are essential for tasks that require precise timing and control, such as motor control or waveform generation.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital, enabling the microcontroller to process data from analog sensors and inputs.
  • Power Management: Advanced power management features ensure that the ST72632M1/NRITR can operate in different power modes, optimizing consumption for battery-powered or energy-sensitive applications.

Applications

The versatility of the ST72632M1/NRITR makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its combination of performance, memory options, communication protocols, and power efficiency, the ST72632M1/NRITR from STMicroelectronics is a reliable microcontroller that can meet the demands of your innovative projects and applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess