EN
  • EN
  • DE

ST72632K2M1/LSA

Part No ST72632K2M1/LSA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343758-ST72632K2M1/LSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72632K2M1/LSA CAD Model

Description

The ST72632K2M1/LSA is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a wide range of embedded applications. This microcontroller is based on the high-performance ST7 core, which operates at a maximum frequency of 8 MHz, providing the computational power necessary for complex tasks in a compact form factor.

With 32 KB of on-chip Flash program memory, the ST72632K2M1/LSA is well-suited for applications that require a moderate amount of code storage without external memory components. This Flash memory is both In-Circuit Programmable (ICP) and In-Application Programmable (IAP), enabling flexible firmware updates and application-level code modifications.

The device features 1 KB of RAM, ensuring sufficient data storage for real-time operations and buffer implementations. Additionally, it comes equipped with an array of peripherals that enhance its capabilities, including a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for accurate sensor readings and analog signal processing.

For communication purposes, the ST72632K2M1/LSA includes a synchronous serial peripheral interface (SPI) and an I2C interface, facilitating easy connectivity with other microcontrollers, sensors, and peripheral devices. It also features a single UART for serial communication, making it ideal for applications requiring RS-232 or RS-485 interfaces.

The microcontroller's robustness is further demonstrated by its wide operating voltage range of 3.0 to 5.5 volts, ensuring stability across various power supply conditions. Moreover, it has a comprehensive set of power-saving modes, including Halt and Active-Halt modes, which significantly reduce power consumption when the device is idle or performing minimal tasks.

For applications requiring user interaction, the ST72632K2M1/LSA provides up to 28 multifunctional I/O ports, which can be used for buttons, LEDs, and other interface elements. Its robust timer system, which includes a watchdog timer and a real-time base timer, ensures precise timing and system reliability.

Overall, the ST72632K2M1/LSA microcontroller is a versatile choice for developers looking to create efficient and reliable embedded systems, with its combination of processing power, memory options, and rich peripheral set making it a valuable component in a variety of electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess