EN
  • EN
  • DE

ST7255BMC/LUJ

Part No ST7255BMC/LUJ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343750-ST7255BMC/LUJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7255BMC/LUJ CAD Model

Description

ST7255BMC/LUJ Microcontroller by STMicroelectronics

The ST7255BMC/LUJ is a highly integrated microcontroller from the reputable semiconductor manufacturer STMicroelectronics. This microcontroller is part of the ST7 family, which is known for its robust performance and flexibility in various applications. The ST7255BMC/LUJ is designed to offer a perfect balance between processing power and energy efficiency, making it an ideal choice for embedded systems that require reliable operation under stringent power constraints.

Key Features

  • Core: The ST7255BMC/LUJ boasts an 8-bit CPU core that can operate at a maximum frequency of up to 8 MHz, providing ample computational capabilities for a wide range of applications.
  • Memory: It includes 4KB of Flash program memory, ensuring enough space for complex programs, and 128 bytes of RAM for efficient data processing.
  • I/O Ports: The device features 28/32 I/O pins that are highly configurable, allowing for versatile connection options with peripherals and other components.
  • Peripheral Features: Among its rich set of peripherals, the ST7255BMC/LUJ includes an 8-bit timer, a watchdog timer, and a serial communication interface, which can be used for UART or SPI communications.
  • Operating Voltage: It operates over a wide range of supply voltages from 3.0V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring robust performance in harsh environments.

Applications

The versatility of the ST7255BMC/LUJ makes it suitable for a multitude of applications. It is commonly used in automotive control systems, home appliances, personal electronics, and industrial automation. Its reliability and adaptability also make it a preferred choice for developing smart sensors, battery management systems, and other embedded control applications.

Design Support

STMicroelectronics provides extensive support for the ST7255BMC/LUJ microcontroller, including technical documentation, development tools, and software libraries. Designers can access a range of resources to facilitate the development process, from initial design to final product implementation.

With its robust feature set and support infrastructure, the ST7255BMC/LUJ from STMicroelectronics represents a dependable and efficient solution for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8778 $56.3340
65+ $1.5408 $100.1520
105+ $1.4926 $156.7230
140+ $1.4445 $202.2300
180+ $1.3963 $251.3340
240+ $1.2519 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess