EN
  • EN
  • DE

ST72324TA/MOITR

Part No ST72324TA/MOITR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343745-ST72324TA/MOITR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72324TA/MOITR CAD Model

Description

ST72324TA/MOITR Microcontroller by STMicroelectronics

The ST72324TA/MOITR is a sophisticated microcontroller unit (MCU) produced by the renowned manufacturer, STMicroelectronics. This MCU is part of the ST7 family, which is well-known for its high performance, reliability, and versatility in various electronic applications. The ST72324TA/MOITR is designed to cater to the needs of complex embedded systems, offering a perfect blend of power efficiency and processing capabilities.

At the heart of the ST72324TA/MOITR lies an advanced 8-bit CPU core, operating at a speed that ensures swift execution of instructions and efficient handling of tasks. This core is supported by a comprehensive set of peripherals, making the MCU an ideal choice for applications requiring a high level of integration and functionality. The microcontroller features a wide range of I/O ports, including multiple general-purpose input/output (GPIO) pins that provide the flexibility needed for interfacing with various external devices.

One of the standout features of the ST72324TA/MOITR is its on-chip memory configuration. It comes equipped with a generous amount of Flash memory, which is ideal for storing application code, and EEPROM, which is perfect for retaining data even when the power is off. Additionally, it includes RAM for temporary data storage and smooth operation of applications.

The MCU also boasts an array of built-in communication interfaces, such as I2C, SPI, and UART, which allow for easy connectivity with other microcontrollers, sensors, and peripheral devices. These interfaces are crucial for building complex systems that require communication between different components.

For enhanced functionality, the ST72324TA/MOITR includes a variety of timers, watchdog timers, and an analog-to-digital converter (ADC). These features enable precise timing operations, system integrity checks, and the ability to process analog signals, making it highly suitable for industrial control, home automation, and automotive applications.

STMicroelectronics ensures that the ST72324TA/MOITR is not only powerful but also energy-efficient. The low-power modes available on the MCU enable significant power savings, which is essential for battery-operated devices. Furthermore, the microcontroller is available in a robust package that ensures long-term reliability and durability in challenging environments.

In conclusion, the ST72324TA/MOITR from STMicroelectronics is a feature-rich MCU that provides an excellent solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess