EN
  • EN
  • DE

ST72324T6/NNHTX

Part No ST72324T6/NNHTX
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343743-ST72324T6/NNHTX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72324T6/NNHTX CAD Model

Description

ST72324T6/NNHTX Microcontroller Overview

The ST72324T6/NNHTX is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a versatile solution for embedded control systems. This microcontroller is part of the ST7 family, which is well-regarded for its high-performance architecture, low power consumption, and rich set of integrated features. The ST72324T6/NNHTX is particularly suitable for automotive and industrial applications due to its enhanced reliability and wide operating temperature range.

Key Features

  • Core: An efficient 8-bit CPU providing a good balance between processing power and power consumption, making it ideal for cost- and energy-sensitive applications.
  • Memory: Comes equipped with 32K bytes of Flash program memory which is both reliable and provides a high endurance non-volatile storage solution.
  • Clock: Supports a wide range of clock sources, including crystal, resonator, oscillator, or external clock, which can be selected based on the precision and power requirements of the application.
  • I/O Ports: Offers numerous configurable I/O ports that allow for a flexible interface with peripheral devices.
  • Timers: Features several timers including an 8-bit and a 16-bit timer, which can be used for event counting, pulse generation, and time-based operations.
  • ADC: Integrated 10-bit analog-to-digital converter that provides accurate measurements for analog signals, essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: Equipped with serial communication interfaces such as SPI and UART for full-duplex and half-duplex communication, enabling easy data exchange with other microcontrollers and peripheral devices.
  • Temperature Range: Operates effectively over an extended temperature range, ensuring reliability in harsh environments.

Applications

The ST72324T6/NNHTX microcontroller is a versatile component that can be used in a wide range of applications. Its robust feature set makes it particularly well-suited for automotive control units, industrial automation systems, home appliances, and battery management systems. The device's reliability and adaptability also make it a preferred choice for developing complex real-time control systems that require dependable performance.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7778 $57.7778
3+ $47.4075 $142.2225
4+ $45.9260 $183.7040
5+ $44.4445 $222.2225
6+ $42.9630 $257.7780
8+ $38.5186 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess