EN
  • EN
  • DE

ST72324BTB/OKCTR

Part No ST72324BTB/OKCTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343740-ST72324BTB/OKCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72324BTB/OKCTR CAD Model

Description

The ST72324BTB/OKCTR is a robust 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring high integration, flexibility, and reliability. This versatile microcontroller is part of the ST7 family, which is well-known for its high-performance architecture, enhanced peripheral set, and low power consumption.

Key Features

  • Core: The ST72324BTB/OKCTR operates with a high-performance 8-bit CPU, offering up to 10 MIPS at 24 MHz, ensuring swift processing capabilities for time-critical tasks.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, which is both reliable and allows for in-application programming and re-programming, making it highly adaptable to updates and changes in application requirements.
  • RAM: 1 Kbyte of RAM is provided for data storage and efficient operation of the microcontroller.
  • I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, all of which are 5V tolerant, providing flexibility for interfacing with various peripherals and components.
  • Timers: It includes versatile timers, including a main clock controller with a real-time base and a watchdog timer, ensuring precise timing and system reliability.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, such as SPI, SCI interfaces, which are crucial for connectivity in modern embedded systems.
  • Analog Peripherals: It has an 8-channel 10-bit A/D converter, enhancing its capacity to interface with analog sensors and transducers.
  • Operating Voltage: The operating voltage range of 3.0 V to 5.5 V makes it suitable for a wide array of power environments and applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The ST72324BTB/OKCTR is designed for application in fields such as automotive, industrial control, home appliances, personal electronics, and more. Its robust feature set enables designers to implement complex control systems, user interfaces, and communication networks with a single chip solution.

With the combination of performance, memory options, and rich peripheral set, the ST72324BTB/OKCTR microcontroller from STMicroelectronics represents a cost-effective and powerful solution for a broad spectrum of embedded system designs.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess