EN
  • EN
  • DE

ST72321BTA/KPNXS

Part No ST72321BTA/KPNXS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343737-ST72321BTA/KPNXS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72321BTA/KPNXS CAD Model

Description

ST72321BTA/KPNXS Microcontroller Overview

The ST72321BTA/KPNXS is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal mix of low power consumption and high performance for a wide range of embedded applications. It is part of the ST7 family, which is well-known for its reliability and flexibility in various industrial and consumer product applications.

Key Features

  • Core: The microcontroller is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. Its architecture is designed to be both powerful and easy to use, making it suitable for beginners and advanced users alike.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is ideal for storing the application code. Additionally, the device includes 384 bytes of RAM for data processing and 128 bytes of EEPROM, which can be used for non-volatile storage of configuration parameters or small amounts of data.
  • I/O Ports: The ST72321BTA/KPNXS features 28/32 multifunctional bidirectional I/O lines, which provide the flexibility needed to interface with a variety of peripherals and sensors.
  • Timers: Multiple integrated timers, including a main timer and a watchdog timer, help in managing time-related tasks and ensuring system reliability.
  • Communication Interfaces: It supports serial communication through an SPI interface and a single UART, allowing for easy data exchange with other microcontrollers, computers, or peripherals.
  • Supply Voltage: The device operates within a supply voltage range of 3.8V to 5.5V, making it compatible with many standard power supplies and battery configurations.
  • Package: It is available in a 32-pin SDIP (Shrink Dual In-line Package) that offers a compact footprint while still providing ample pin access for most applications.

Applications

The versatility of the ST72321BTA/KPNXS makes it suitable for a diverse set of applications, including but not limited to:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Consumer electronics

With its comprehensive feature set and STMicroelectronics' commitment to quality, the ST72321BTA/KPNXS is an excellent choice for designers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess