EN
  • EN
  • DE

ST72311R7T6NLBTR

Part No ST72311R7T6NLBTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343733-ST72311R7T6NLBTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72311R7T6NLBTR CAD Model

Description

ST72311R7T6NLBTR Microcontroller by STMicroelectronics

The ST72311R7T6NLBTR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide array of embedded system applications. This microcontroller is part of the ST7 family, which is known for its high reliability and versatile features that cater to industrial, automotive, and consumer markets.

Key Features

  • Core: The device is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. Its core is designed to execute most instructions in a single cycle, providing a balanced trade-off between speed and power consumption.
  • Memory: It comes with 8 KB of on-chip Flash program memory, which is reprogrammable for at least 100,000 cycles, ensuring a long life for applications that need frequent updates. Additionally, it possesses 384 bytes of RAM for efficient data handling.
  • I/O Ports: The microcontroller offers 28/32 multifunctional bidirectional I/O lines, allowing for flexible connection with peripherals and external modules.
  • Timers: Equipped with an array of timers including a main clock controller with a watchdog, a real-time base, and a configurable delay block, the ST72311R7T6NLBTR provides precise time management for time-sensitive tasks.
  • Communication Interfaces: It supports various communication protocols, including SPI and I²C, enabling it to easily communicate with other devices in a system.
  • Analog Features: The device includes an 8-channel, 10-bit analog-to-digital converter (ADC), enhancing its capability to interface with analog sensors and transducers.
  • Supply Voltage: It operates over a wide range of supply voltages from 3.0V to 5.5V, which is suitable for both battery-powered and mains-powered applications.
  • Package: The microcontroller is available in a 44-pin TQFP package, which is ideal for space-constrained applications.

Applications

The ST72311R7T6NLBTR microcontroller is highly versatile and can be used in a variety of applications, such as automotive control systems, home appliances, personal electronics, and industrial automation. Its robust design and rich feature set make it particularly well-suited for applications that require reliable operation under varying environmental conditions.

Conclusion

Overall, the ST72311R7T6NLBTR from STMicroelectronics is a powerful and reliable microcontroller that offers a comprehensive set of features for designers looking to develop sophisticated and efficient embedded systems. Its combination of performance, memory capabilities, and versatile I/O options make it a go-to choice for a broad range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess