EN
  • EN
  • DE

ST72260M6/NCKTR

Part No ST72260M6/NCKTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343731-ST72260M6/NCKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72260M6/NCKTR CAD Model

Description

The ST72260M6/NCKTR is a robust, high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-known for its reliability and efficiency in complex electronic systems. With a 16 MHz maximum CPU frequency, it provides a perfect balance between processing power and energy consumption, making it suitable for both industrial and consumer applications.

At the heart of the ST72260M6/NCKTR is an 8-bit architecture that ensures compatibility with a broad spectrum of software and hardware tools. This microcontroller comes with 32KB of flash memory, providing ample space for application code and data storage. The flash memory is also in-circuit programmable, which allows for easy updates and debugging without the need for additional external programming devices.

The device features 1KB of RAM, which is sufficient for real-time data processing and task handling. Its I/O capabilities include 24 multifunctional bidirectional I/O lines, which can be programmed to meet the specific needs of the application. These I/O lines are highly versatile, supporting various peripheral functions such as timers, counters, and communication interfaces.

Connectivity is a strong suit of the ST72260M6/NCKTR, offering a range of interfaces including SPI, I2C, and a UART for serial communication. This makes it easy to integrate the microcontroller into a system with sensors, actuators, and other microcontrollers or processors. Additionally, it comes with an onboard 10-bit analog-to-digital converter (ADC) with up to 12 channels, enabling the microcontroller to interface directly with analog sensors and convert their readings into digital values for processing.

The microcontroller operates over a wide voltage range from 3.0V to 5.5V, and its temperature range is from -40°C to +85°C, ensuring stable performance in diverse environments. It is also available in a 28-pin SO package, which is suitable for space-constrained applications. The ST72260M6/NCKTR is a testament to STMicroelectronics' commitment to providing high-quality, versatile components for the ever-evolving electronics industry.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess