Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1V @ 85mA
Output Current 85mA
Operating Supply Current 5.5μA ~ 6.5μA
PSRR 57dB ~ 38dB (100kHz ~ 1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1260377-ST715M25R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST715M
Introduction Date February 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ST715M25R CAD Model

Description

The ST715M25R is a robust power rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor technologies. This high-performance component is engineered to handle substantial power and voltage, making it an ideal choice for a wide range of applications, including power supplies, inverters, and converters in industrial and consumer electronics.

Key Features

  • High Reverse Voltage Capability: The ST715M25R is capable of withstanding reverse voltages up to 2500 volts, ensuring reliable performance in applications with high voltage requirements.
  • High Surge Current Capacity: This diode can handle high surge currents, providing excellent robustness against transient events and ensuring the reliability of the end application.
  • Low Forward Voltage Drop: With its low forward voltage drop, the ST715M25R ensures efficient operation, leading to reduced power losses and improved overall system efficiency.
  • High Junction Operating Temperature: The device can operate at high temperatures, with a maximum junction temperature of 150°C, allowing it to be used in harsh environments without compromising performance.
  • Press-Fit Mounting: The ST715M25R features a press-fit mounting design that simplifies installation and provides a secure mechanical and electrical connection.

Applications

The versatile nature of the ST715M25R makes it suitable for a variety of power rectification applications, including:

  • Power supply units (PSUs)
  • Motor drives
  • Battery chargers
  • Uninterruptible power supplies (UPS)
  • Welding equipment

Product Specifications

Parameter Value Reverse Voltage (V<sub>R) 2500 V Average Forward Current (I<sub>F(AV)) 715 A Surge Current (I<sub>FSM) 15 kA Operating Junction Temperature (T<sub>j) -40°C to +150°C Package Module

The ST715M25R from STMicroelectronics is a testament to the company's commitment to delivering high-quality, reliable components for the electronics industry. Its superior electrical characteristics and thermal performance make it a top choice for designers seeking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4677 $51.4470
265+ $0.3837 $101.6805
405+ $0.3717 $150.5385
560+ $0.3598 $201.4880
720+ $0.3478 $250.4160
965+ $0.3118 $300.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,896 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention