EN
  • EN
  • DE

ST62T65CM6

Part No ST62T65CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.8KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 21
Program Memory Size 3.8KB (3.8K x 8)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 13x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 087169-ST62T65CM6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST62T65C
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian ST62T65CM6 CAD Model

Description

The ST62T65CM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed for applications demanding a balance between performance and cost-effectiveness. This MCU is part of the ST62xx series, known for their robustness and reliability in a wide range of applications.

Key Features

  • Core: The ST62T65CM6 features an 8-bit high-performance CPU, optimized for control applications, ensuring efficient processing and task management.
  • Memory: Equipped with 8K bytes of OTP (One-Time Programmable) program memory, the device supports complex programming routines suitable for a variety of tasks.
  • I/O Ports: It includes 28 versatile I/O lines which provide the flexibility to connect with various peripherals and external devices.
  • Timers: An integrated flexible 16-bit timer with a prescaler and an 8-bit light timer with a prescaler, both contribute to effective time management and event counting within the system.
  • Analog to Digital Converter (ADC): An 8-bit ADC allows the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Oscillator Options: The microcontroller supports a range of oscillator options, including an external quartz or ceramic resonator, an RC network, or an internal RC oscillator, providing design flexibility.
  • Low Power Consumption: It is designed for low power consumption, with modes such as Halt and Wait that help reduce power usage during idle times.
  • Protection Features: The ST62T65CM6 includes Watchdog, RAM retention, and clock security system, ensuring reliable operation and data integrity.

Applications

The ST62T65CM6 is suited for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Alarm systems

With its comprehensive feature set and STMicroelectronics' commitment to quality, the ST62T65CM6 is an excellent choice for designers looking to create sophisticated and cost-effective solutions in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess