EN
  • EN
  • DE

S-80843ANNP-E07-T2

Part No S-80843ANNP-E07-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186860-S-80843ANNP-E07-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80843ANNP-E07-T2 CAD Model

Description

The S-80843ANNP-E07-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal to a microcontroller or other electronic circuitry when the voltage drops below a specific threshold. It is characterized by low power consumption and high accuracy, making it well-suited for various applications, particularly those involving battery power.

Applications:

  • Microcontroller Reset Circuits: Ensures reliable microcontroller startup and prevents erratic behavior during voltage sags.
  • Battery Management Systems: Protects batteries from over-discharge by monitoring the voltage level.
  • Power Supply Monitoring: Provides a warning or shutdown signal if a power supply voltage falls out of acceptable limits.
  • Industrial Control Systems: Monitors voltage levels in critical industrial equipment to prevent malfunctions.
  • Consumer Electronics: Integrated into various consumer products to enhance reliability and prevent damage from voltage fluctuations.

Features:

  • High-Precision Detection Voltage: Accurately monitors voltage with a detection threshold of 4.3V.
  • Ultra-Low Current Consumption: Minimizes power drain, ideal for battery-powered devices.
  • Small Package Size: Available in a compact package for efficient use of board space.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions.
  • CMOS Technology: Offers stable and reliable performance.

Benefits:

  • Enhanced System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, increasing the runtime of portable devices.
  • Simplified Design: Integrates voltage detection functionality into a single component.
  • Component Protection: Safeguards sensitive electronic components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-80843ANNP-E07-T2 features a detection voltage of 4.3V. Its low current consumption is a critical factor in prolonging battery life. The device operates typically from -40°C to +85°C. The output type is N-channel open drain. It is generally available in small, surface-mount packages such as SOT-23. This voltage detector is designed for applications requiring precise voltage monitoring and low power consumption, offering a robust solution for ensuring stable and reliable electronic system operation.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess