EN
  • EN
  • DE

ST62T60C6/TR

Part No ST62T60C6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194038-ST62T60C6/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T60C6/TR CAD Model

Description

ST62T60C6/TR - STMicroelectronics Microcontroller

The ST62T60C6/TR is a versatile 8-bit microcontroller from STMicroelectronics, renowned for its high performance and reliability in a wide range of applications. This microcontroller is part of the ST62xx 8-bit HCMOS MCU family, which is designed for automotive, industrial, and consumer markets where efficient and cost-effective control is essential.

With a robust architecture, the ST62T60C6/TR features a fully integrated oscillator, 8K bytes of OTP PROM, and 256 bytes of RAM, making it suitable for complex and demanding tasks. The device operates at a standard voltage range of 4.5V to 5.5V, ensuring compatibility with most common power supplies and providing stable operation across various conditions.

The microcontroller comes in a compact 28-pin package, ideal for space-constrained applications. It also supports a wide temperature range, making it suitable for use in harsh environments. The ST62T60C6/TR offers a variety of peripherals, including:

  • 16 I/O ports that allow for flexible interface options with other components.
  • An 8-bit timer with an 8-bit prescaler, which can be used for real-time event counting or interval timing.
  • A watchdog timer for system reliability and to prevent software lock-up.
  • Analog-to-digital converter (ADC) for interfacing with analog sensors and inputs.

The device also includes an SPI synchronous serial interface, which facilitates high-speed data transfer between the microcontroller and other peripheral devices. Additionally, the ST62T60C6/TR supports I2C communication, making it ideal for creating complex embedded systems with multiple interconnected components.

For programming and debugging, the ST62T60C6/TR can be interfaced with a range of development tools provided by STMicroelectronics. These tools simplify the development process, from initial prototyping to final production.

In summary, the ST62T60C6/TR microcontroller is a powerful and flexible solution for designers looking to incorporate robust control functionality into their products. Its combination of integrated features and support for a variety of communication protocols makes it a versatile choice for numerous applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.9934 $111.9868
3+ $45.9434 $137.8302
4+ $44.5076 $178.0304
6+ $43.0720 $258.4320
7+ $41.6361 $291.4527
10+ $37.3289 $373.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess