EN
  • EN
  • DE

ST62T52CM3/TR

Part No ST62T52CM3/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194030-ST62T52CM3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T52CM3/TR CAD Model

Description

ST62T52CM3/TR Microcontroller by STMicroelectronics

The ST62T52CM3/TR is a highly integrated, low-power microcontroller from STMicroelectronics, designed to offer a robust and versatile solution for embedded control applications. This microcontroller belongs to the ST62xx 8-bit MCU family, which is well-known for its reliability, efficiency, and ease of use. The ST62T52CM3/TR is particularly suitable for automotive and industrial applications, as well as consumer electronics that require a compact, yet powerful microcontroller.

Key Features

  • Core: The device features an 8-bit CPU, providing a perfect balance between processing power and power consumption, making it ideal for battery-operated devices.
  • Memory: It is equipped with 2KB of OTP (One-Time Programmable) program memory, which is sufficient for a wide range of applications and ensures the reliability and security of the code.
  • I/O Ports: The MCU comes with 28 versatile input/output lines which can be configured to handle various peripheral functions, offering flexibility in interfacing with external components.
  • Timers: An integrated 8-bit timer with a prescaler and an 8-bit auto-reload timer helps in managing time-critical tasks and events within the system.
  • Analog Features: It includes an Analog to Digital Converter (ADC) with 8 channels, allowing the microcontroller to interface with analog sensors and convert their output to digital values for processing.
  • Oscillator: A flexible clock control system, including an internal RC oscillator and an external oscillator option, provides various clocking choices to optimize power consumption and performance.
  • Low Power Modes: Multiple low power modes are available, enabling the reduction of power consumption during idle periods, which is crucial for extending battery life in portable devices.
  • Package: The ST62T52CM3/TR is available in a compact 32-pin SO package, which is suitable for space-constrained applications.

Applications

The ST62T52CM3/TR microcontroller is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its rich set of features and capabilities, the ST62T52CM3/TR from STMicroelectronics is a top choice for designers looking for a microcontroller that delivers performance, flexibility, and reliability in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess