EN
  • EN
  • DE
  • IT

ST62T42BQ6

Part No ST62T42BQ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194026-ST62T42BQ6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T42BQ6 CAD Model

Description

ST62T42BQ6 Microcontroller by STMicroelectronics

The ST62T42BQ6 is a versatile and high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the ST62 family of 8-bit microcontrollers, which are specifically designed for applications requiring a good balance between low cost and powerful features.

With its robust architecture and a wide range of integrated features, the ST62T42BQ6 is an ideal choice for a variety of embedded systems. The MCU is equipped with a 8-bit CPU, providing a solid foundation for applications that require efficient data processing and control tasks. It operates at a standard voltage range, ensuring compatibility with a broad spectrum of electronic components and systems.

The ST62T42BQ6 offers several on-chip peripherals that enhance its functionality and reduce the need for external components. These include but are not limited to a multi-functional timer, an analog-to-digital converter (ADC), and serial communication interfaces. These integrated peripherals help to streamline the design process and can lead to cost savings in the overall system design.

One of the key features of this MCU is its non-volatile memory. The ST62T42BQ6 comes with a built-in EEPROM, which provides reliable data retention even when the power is turned off. This is particularly useful for applications that need to store calibration data, user settings, or other critical information without the risk of data loss.

The device also emphasizes flexibility and ease of use. It supports a wide range of development tools, including compilers, assemblers, and debuggers, which simplifies the development process and helps in reducing time to market. Moreover, the ST62T42BQ6 is available in various package options, allowing designers to choose the most appropriate form factor for their specific applications.

In summary, the ST62T42BQ6 by STMicroelectronics is a reliable and cost-effective microcontroller that offers a rich set of features. Its integration of core MCU functions with additional on-chip peripherals makes it a smart choice for designers looking to optimize their embedded systems in terms of both performance and cost.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess