EN
  • EN
  • DE
  • IT

ST62T01B6/HWD

Part No ST62T01B6/HWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193991-ST62T01B6/HWD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T01B6/HWD CAD Model

Description

The ST62T01B6/HWD is a high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST62 family, which is renowned for its robust design and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • 8-bit MCU Core: At the heart of the ST62T01B6/HWD is a powerful 8-bit microcontroller unit (MCU) core that is capable of executing instructions efficiently, providing the necessary computational power for a variety of tasks.
  • EPROM Memory: The device comes equipped with an on-chip Erasable Programmable Read-Only Memory (EPROM), allowing for easy programming and reprogramming during the development phase and limited production runs.
  • I/O Ports: Multiple input/output (I/O) ports are available, enabling the microcontroller to interact with other components and peripherals, thereby offering flexibility in system design.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to process analog signals, which is essential for applications involving sensor data or analog input.
  • Low Power Consumption: Designed to be energy-efficient, the ST62T01B6/HWD is suitable for battery-powered applications, where power conservation is critical.
  • Wide Operating Voltage Range: The microcontroller operates across a wide range of voltages, ensuring compatibility with various power supplies and systems.

Applications

The versatility of the ST62T01B6/HWD makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Personal health devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST62T01B6/HWD microcontroller is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding situations. With its robust design and advanced features, this microcontroller is a prime choice for engineers and developers looking to create sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess