ST62P60CMA/MPN Microcontroller from STMicroelectronics
The ST62P60CMA/MPN is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide array of applications requiring efficient control and processing capabilities. This microcontroller is a part of the well-known ST62xx series, which is renowned for its robust architecture, low power consumption, and high integration.
At the core of the ST62P60CMA/MPN is a high-performance 8-bit CPU, which operates at a speed that ensures swift execution of instructions, making it ideal for time-critical tasks. The device comes with 8KB of OTP (One-Time Programmable) program memory, which is perfect for applications where the program code does not need to be altered post-deployment. This type of memory also provides a cost-effective solution for mass production.
This microcontroller is equipped with 256 bytes of RAM, providing sufficient space for temporary data storage during operation. Additionally, it features a variety of peripheral functions, such as multiple 16-bit timers, an 8-bit A/D converter with multiple channels, and a synchronous serial communication interface. These integrated peripherals allow for the simplification of system design and reduce the need for additional external components.
The ST62P60CMA/MPN supports a wide voltage range, typically from 3.0V to 6.0V, making it suitable for battery-operated devices as well as for applications that require connection to a standard 5V power supply. Furthermore, the microcontroller includes power-saving modes like HALT and WAIT, which significantly reduce power consumption when the device is idle or in standby.
For enhanced system reliability, the ST62P60CMA/MPN incorporates features such as a watchdog timer, which helps prevent system failures due to software errors, and an oscillator safeguard that ensures the stability of the internal oscillator.
STMicroelectronics provides comprehensive development tools for the ST62P60CMA/MPN, including software development kits, in-circuit emulators, and programmer units, which facilitate rapid development and debugging of applications. The combination of these features makes the ST62P60CMA/MPN an excellent choice for a wide range of applications, including automotive systems, consumer electronics, industrial control systems, and personal health devices.