EN
  • EN
  • DE

ST62P52CM3/MCBTR

Part No ST62P52CM3/MCBTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343564-ST62P52CM3/MCBTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62P52CM3/MCBTR CAD Model

Description

ST62P52CM3/MCBTR Microcontroller

The ST62P52CM3/MCBTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications that require a robust and efficient control solution. This MCU is part of the ST62xx series, which is well-known for its reliability and flexibility, making it an ideal choice for both complex and straightforward tasks in various industries.

At the core of the ST62P52CM3/MCBTR is an 8-bit CPU that provides the computational power necessary to handle intricate processing tasks. The microcontroller comes with OTP (One-Time Programmable) EPROM, which offers a convenient way to program the device while ensuring code security and intellectual property protection. This feature is particularly beneficial for manufacturers who need to safeguard their software algorithms and prevent unauthorized access.

One of the standout features of this MCU is its low power consumption, which is essential for battery-operated devices and applications where energy efficiency is critical. The ST62P52CM3/MCBTR is designed to operate within a wide voltage range, offering flexibility in various power supply scenarios.

The microcontroller includes a versatile set of peripherals, such as multiple I/O ports, analog-to-digital converter (ADC), and timers, which allow for easy interfacing with external components and sensors. These peripherals enable developers to create complex systems without the need for additional external chips, reducing the overall system cost and complexity.

For communication purposes, the ST62P52CM3/MCBTR supports various serial communication protocols, providing options for connectivity and data exchange with other devices. This makes it suitable for networked applications where multiple MCUs need to communicate and share information.

In terms of packaging, the ST62P52CM3/MCBTR is available in a compact, surface-mount package, which is ideal for space-constrained applications. This packaging also facilitates automated assembly processes, leading to reduced manufacturing time and costs.

Overall, the ST62P52CM3/MCBTR microcontroller from STMicroelectronics is a versatile and efficient solution for a myriad of applications, offering a balance between performance, power consumption, and cost-effectiveness.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess