EN
  • EN
  • DE

ST62P52CM3/HUU1R

Part No ST62P52CM3/HUU1R
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343563-ST62P52CM3/HUU1R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P52CM3/HUU1R CAD Model

Description

ST62P52CM3/HUU1R Microcontroller from STMicroelectronics

The ST62P52CM3/HUU1R is a versatile 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications that require a balance between performance and cost-effectiveness. This microcontroller is a member of the ST62xx 8-bit HCMOS MCU family, which is known for its robustness and reliability, making it an ideal choice for industrial control systems, automotive applications, and consumer electronics.

At the heart of the ST62P52CM3/HUU1R is a high-performance 8-bit CPU, which operates with a precision internal oscillator, ensuring stable operation under varying conditions. The microcontroller features 8KB of OTP (One Time Programmable) program memory, providing ample space for complex applications while allowing for secure code storage.

In addition to its program memory, the ST62P52CM3/HUU1R comes equipped with 256 bytes of RAM, which is suitable for handling temporary data and variables during operation. For non-volatile data storage, the microcontroller includes 128 bytes of EEPROM, allowing for the retention of critical data between power cycles.

The device also offers a range of integrated peripherals that enhance its functionality. These include:

  • A 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Multiple 16-bit timers, which are essential for precise event timing, pulse generation, and PWM (Pulse Width Modulation) for motor control or LED dimming applications.
  • A serial communication interface that facilitates UART/USART communication, allowing for easy data exchange with other microcontrollers, computers, or peripheral devices.

For enhanced security and system integrity, the ST62P52CM3/HUU1R features a watchdog timer that prevents system lock-up and ensures reliable operation even in harsh environments. The microcontroller operates over a wide voltage range, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.

With its robust set of features and peripherals, the ST62P52CM3/HUU1R from STMicroelectronics provides an efficient and cost-effective solution for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess