EN
  • EN
  • DE

ST62E25F1/HWD

Part No ST62E25F1/HWD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Microcontroller, 8-Bit, UVPROM, ST6200 CPU, 0.615MHz, CMOS, CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027010-ST62E25F1/HWD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62E25F1/HWD CAD Model

Description

The ST62E25F1/HWD is a high-performance, 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications requiring efficient and low-power operation. This microcontroller is part of the ST62xx series, which is renowned for its robust architecture, versatile features, and ease of use, making it an ideal choice for both complex and straightforward applications.

Key Features

  • 8-bit Core: The ST62E25F1/HWD is built around a fast and efficient 8-bit CPU core, offering the perfect balance between processing power and power consumption.
  • EPROM Memory: It comes with a generous amount of on-chip EPROM, providing non-volatile storage for the application code, which is essential for embedded systems that require reliable and persistent memory.
  • RAM: The device includes integrated RAM for data storage, which is crucial for temporary data handling and manipulation during operation.
  • I/O Ports: Multiple configurable input/output ports are available, enabling the microcontroller to interface with a wide range of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter allows the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Timers: Built-in timers support complex timing operations, which are essential for tasks like PWM control, timekeeping, and event counting.
  • Low Power Modes: The ST62E25F1/HWD features several low-power modes to reduce power consumption during idle periods, thereby extending battery life in portable applications.
  • Robust Instruction Set: A comprehensive instruction set supports a wide range of operations, allowing for efficient program execution.

Applications

The versatility of the ST62E25F1/HWD makes it suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal healthcare devices

Conclusion

The ST62E25F1/HWD microcontroller from STMicroelectronics is a powerful and flexible solution for designers looking to develop applications with stringent power and performance requirements. Its rich set of features and ease of integration make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess