ST6210CB6/HFL Microcontroller from STMicroelectronics
The ST6210CB6/HFL is a high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST6 family, which is renowned for its robustness, reliability, and versatility, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation systems.
The ST6210CB6/HFL is built on an 8-bit architecture that offers a perfect balance between processing power and energy efficiency. It operates at a voltage range of 3.0V to 5.5V, ensuring compatibility with both low-power and standard-power devices. With its integrated High-Frequency Low-power (HFL) oscillator, this microcontroller is designed to perform optimally in environments where stable and precise clock signals are paramount.
One of the standout features of the ST6210CB6/HFL is its embedded memory. It comes with a generous amount of on-chip EEPROM, which allows for easy data storage and retrieval without the need for additional external memory components. This not only simplifies the design process but also reduces the overall system cost and footprint.
Connectivity is another strong point of the ST6210CB6/HFL. It includes a variety of communication interfaces, such as SPI and I2C, enabling it to connect seamlessly with other peripherals and microcontrollers. Additionally, its multiple I/O ports provide ample flexibility for interfacing with sensors, actuators, and other electronic components.
For those concerned with power management, the ST6210CB6/HFL features multiple power-saving modes. These modes allow designers to fine-tune the power consumption of their devices, thereby extending battery life and reducing energy costs.
Overall, the ST6210CB6/HFL from STMicroelectronics is a powerful and flexible microcontroller that offers a comprehensive set of features. Its robust design, coupled with its ease of integration and energy efficiency, makes it a top choice for engineers and designers looking to develop sophisticated electronic products.
For detailed technical specifications, application notes, and support resources, users can visit the STMicroelectronics website or contact their local ST sales office.