EN
  • EN
  • DE

ST485ERBD

Part No ST485ERBD
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description +5KV ESD PROTECTED, LOW POWER RS-485/RS-422 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260320-ST485ERBD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST485ERBD CAD Model

Description

ST485ERBD Low Power Transceiver by STMicroelectronics

The ST485ERBD is a versatile low power transceiver module designed by STMicroelectronics, tailored for robust serial communication in harsh industrial environments. It is a part of the RS-485 and RS-422 transceiver family, which facilitates bidirectional data communication on balanced lines.

Key Features

  • Interface Type: The ST485ERBD supports both RS-485 and RS-422 standards, making it highly adaptable for various communication protocols.
  • High-Speed Operation: It is capable of data rates up to 5 Mbps, ensuring swift data transfer for time-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a 5 V supply voltage and features a low-power shutdown mode.
  • Enhanced Robustness: The device is characterized by its thermal shutdown protection and a wide common-mode voltage range, which enhances its reliability and longevity.
  • Extended Temperature Range: It can operate effectively across a wide temperature range from -40°C to 85°C, suitable for extreme conditions.

Applications

The ST485ERBD is ideal for a variety of applications that require robust and reliable serial communication, such as:

  • Industrial networks
  • Building automation
  • Telecommunication systems
  • Networked security cameras

Quality and Reliability

STMicroelectronics ensures that the ST485ERBD transceiver meets the highest quality standards. The device has been rigorously tested for performance and durability, guaranteeing dependable operation in diverse industrial scenarios. Its ESD protection further ensures resilience against electrostatic discharges, making it a reliable choice for sensitive applications.

Conclusion

With its combination of high-speed data transfer, low power consumption, and robust design, the ST485ERBD from STMicroelectronics stands out as an excellent transceiver solution for any application requiring reliable RS-485 or RS-422 communication. Its operational resilience and adaptability to extreme temperatures make it a go-to component for engineers and designers working in challenging industrial environments.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9802 $53.9110
125+ $0.8043 $100.5375
195+ $0.7792 $151.9440
270+ $0.7540 $203.5800
345+ $0.7289 $251.4705
460+ $0.6535 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,209 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess