EN
  • EN
  • DE

ST460BF-B10

Part No ST460BF-B10
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970590-ST460BF-B10
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST460BF-B10 CAD Model

Description

ST460BF-B10 by STMicroelectronics

The ST460BF-B10 is a high-performance product from STMicroelectronics, a global semiconductor leader known for its advanced integrated circuits and solutions. This particular component is designed to cater to the demanding needs of modern electronic applications, providing reliable performance and efficiency.

Key Features

  • Advanced Technology: The ST460BF-B10 is built using cutting-edge semiconductor technology, ensuring high-speed operation and low power consumption.
  • Robust Design: This product is engineered to withstand harsh operating conditions, making it suitable for industrial and automotive applications that require durability and longevity.
  • High Integration: With multiple functionalities integrated into a single chip, the ST460BF-B10 offers a compact solution that reduces the overall component count and saves on board space.
  • Energy Efficient: It is designed with energy efficiency in mind, helping to reduce the environmental impact and operational costs for electronic devices.

Applications

The ST460BF-B10 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics
  • Communication equipment

Quality and Reliability

STMicroelectronics is committed to delivering quality and reliability with every product. The ST460BF-B10 is no exception and undergoes rigorous testing to ensure it meets the highest standards. Customers can trust in the dependable performance of this component for their critical applications.

Support and Resources

STMicroelectronics provides comprehensive support and a wealth of resources for the ST460BF-B10. Designers and engineers can access technical documentation, development tools, and application notes to facilitate the integration of this product into their projects.

Overall, the ST460BF-B10 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess