EN
  • EN
  • DE

ST33ZP24AR28PVSP

Part No ST33ZP24AR28PVSP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description TRUSTED PLATFORM MODULE WITH LPC INTERFACE BASED ON 32-BIT ARM SECURCORE SC300 CPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343247-ST33ZP24AR28PVSP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST33TPM12LPC
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ST33ZP24AR28PVSP CAD Model

Description

The ST33ZP24AR28PVSP is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to deliver high security and performance for mobile and fixed applications. This device is part of STMicroelectronics' ST33 family, which is well-known for its robust security features and is widely used in applications such as mobile communications, banking, identity verification, and secure transactions.

Key Features

  • Advanced Security: The ST33ZP24AR28PVSP incorporates an enhanced security architecture that is designed to protect against advanced forms of attack. It includes dedicated hardware features to counteract physical and logical threats, making it ideal for sensitive applications.
  • High Performance: Equipped with a powerful ARM SecurCore SC300 processor, the microcontroller delivers excellent computational speed and efficiency, ensuring swift data processing and application execution.
  • Large Memory Capacity: With a substantial amount of embedded memory, this microcontroller can handle complex applications and store significant amounts of secure data. It includes both Flash and EEPROM, providing flexibility in data management and retention.
  • Communication Interfaces: The device supports multiple communication interfaces, including ISO/IEC 7816, SPI, and I2C, enabling it to interact with a wide range of external devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ST33ZP24AR28PVSP is suitable for battery-powered devices where power conservation is critical.

Applications

The versatility and security features of the ST33ZP24AR28PVSP make it an ideal choice for a variety of applications, including:

  • Smart Cards
  • Secure Elements for Mobile Devices
  • Banking and Payment Systems
  • Identity Verification Systems
  • Secure Access Control

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST33ZP24AR28PVSP is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. The device is also certified to meet various industry standards, guaranteeing its suitability for secure applications.

For developers and manufacturers seeking a secure microcontroller with advanced features and proven reliability, the ST33ZP24AR28PVSP from STMicroelectronics presents an exceptional choice.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9501 $59.2515
36+ $3.2409 $116.6724
56+ $3.1404 $175.8624
77+ $3.0388 $233.9876
99+ $2.9372 $290.7828
132+ $2.6334 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,791 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess