EN
  • EN
  • DE

MAX309CUE+T

Part No MAX309CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881458-MAX309CUE+T
Ultra Librarian 3D Model Ultra Librarian MAX309CUE+T CAD Model

Description

Maxim Integrated MAX309CUE+T Analog Multiplexer

The Maxim Integrated MAX309CUE+T is a highly versatile and efficient 8-channel analog multiplexer that is designed to cater to a wide variety of applications, ranging from data acquisition systems to communication devices. This precision analog multiplexer is part of Maxim's commitment to providing state-of-the-art integrated circuits that streamline design and enhance performance in electronic systems.

Key Features

  • Multiple Channels: The device includes 8 channels, which allows for the selection of multiple analog signals that can be routed to a single output. This feature is crucial for systems that require the ability to switch between various sensor inputs or control signals.
  • Low On-Resistance: The MAX309CUE+T boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and preserving the integrity of the analog signal being passed through the multiplexer.
  • Single Supply Operation: It operates from a single supply ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, providing flexibility in system power design and compatibility with a broad range of applications.
  • Low Crosstalk and Off-Leakage: The device is engineered to have low crosstalk between channels and low off-leakage current, which is essential for maintaining signal fidelity and accuracy in measurement systems.

Applications

The MAX309CUE+T is suitable for a variety of applications, including:

  • Data acquisition systems
  • Audio/Video signal routing
  • Communication systems
  • Industrial process controls
  • Medical equipment

Package and Quality

The MAX309CUE+T comes in a TSSOP-16 package, which is designed for space-saving in PCB layouts without compromising on functionality. Maxim Integrated ensures high-quality manufacturing standards, and the device is available in a tape and reel format (denoted by the +T), which facilitates automated assembly processes for high-volume production needs.

With its combination of performance, versatility, and quality, the Maxim Integrated MAX309CUE+T analog multiplexer stands out as a premium choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess